Vishay Intertechnology, Inc. RES 261 OHM 1/4W 1% AXIAL CMF50261R00FHBF

Description
RES 261ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/4W 1% AXIAL - CMF50261R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 1% AXIAL
CMF50261R00FHBF
RES 261 OHM 1/4W 1% AXIAL CMF50261R00FHBF
RES 261ohm 1/4W 1% AXIAL

RES 261ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50261R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50261R00FHBF-ND
Through Hole Resistors CMF50261R00FHBF-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5125
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5125
Resistor,Metal Film,261Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,261Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261R00FHBF CMF50261R00FHBF-ND 40C5125
Product Name RES 261 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details