Vishay Precision Group Metal Film Resistors - CMF50261K00FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50261K00FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50261K00FKWF
Metal Film Resistors - CMF50261K00FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 261 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 261 Kohm, +/1 Percent, 100 Ppm Vishay
40C5124
Cmf50, 261 Kohm, +/1 Percent, 100 Ppm Vishay 40C5124
CMF50, 261 kOhm, +/- 1 Percent, 100 ppm

CMF50, 261 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50261K00FKWF 40C5124
Product Name Metal Film Resistors - Cmf50, 261 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details