Vishay Intertechnology, Inc. RES 261K OHM 1/4W 1% AXIAL CMF50261K00FKEB

Description
RES 261Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/4W 1% AXIAL - CMF50261K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/4W 1% AXIAL
CMF50261K00FKEB
RES 261K OHM 1/4W 1% AXIAL CMF50261K00FKEB
RES 261Kohm 1/4W 1% AXIAL

RES 261Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50261K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50261K00FKEB-ND
Through Hole Resistors CMF50261K00FKEB-ND
261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 261K 1% T-1 Eb E3 Vishay - 67P6655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 261K 1% T-1 Eb E3 Vishay
67P6655
Cmf-50 261K 1% T-1 Eb E3 Vishay 67P6655
CMF-50 261K 1% T-1 EB e3

CMF-50 261K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261K00FKEB CMF50261K00FKEB-ND 67P6655
Product Name RES 261K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 261K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details