Vishay Intertechnology, Inc. RES 261K OHM 1% 50PPM 1/4W CMF50261K00FHEB

Description
RES 261Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 261Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1% 50PPM 1/4W - CMF50261K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1% 50PPM 1/4W
CMF50261K00FHEB
RES 261K OHM 1% 50PPM 1/4W CMF50261K00FHEB
RES 261Kohm 1% 50PPM 1/4W

RES 261Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF261KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF261KQFTR-ND
Through Hole Resistors CMF261KQFTR-ND
261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 261K 1% T-2 Eb E3 Vishay - 67P6653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 261K 1% T-2 Eb E3 Vishay
67P6653
Cmf-50 261K 1% T-2 Eb E3 Vishay 67P6653
CMF-50 261K 1% T-2 EB e3

CMF-50 261K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261K00FHEB CMF261KQFTR-ND 67P6653
Product Name RES 261K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 261K 1% T-2 Eb E3 Vishay
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers