Vishay Intertechnology, Inc. RES 25.5 OHM 1/4W 1% AXIAL CMF5025R500FHEK

Description
RES 25.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/4W 1% AXIAL - CMF5025R500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W 1% AXIAL
CMF5025R500FHEK
RES 25.5 OHM 1/4W 1% AXIAL CMF5025R500FHEK
RES 25.5ohm 1/4W 1% AXIAL

RES 25.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5025R500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5025R500FHEK-ND
Through Hole Resistors CMF5025R500FHEK-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 25.5 1% T-2 Ek E3 Vishay - 67P6620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 25.5 1% T-2 Ek E3 Vishay
67P6620
Cmf-50 25.5 1% T-2 Ek E3 Vishay 67P6620
CMF-50 25.5 1% T-2 EK e3

CMF-50 25.5 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5025R500FHEK CMF5025R500FHEK-ND 67P6620
Product Name RES 25.5 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 25.5 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details