Vishay Intertechnology, Inc. 25.5 OHM 4W Resistor CMF5025R500FHEB

Description
RES 25.5 OHM 1/4W 1% AXIAL Product overview: CMF5025R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5025R500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 25.5 OHM 1/4W 1% AXIAL Product overview: CMF5025R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5025R500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.5 OHM 4W Resistor - 53-CMF5025R500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.5 OHM 4W Resistor
53-CMF5025R500FHEB
25.5 OHM 4W Resistor 53-CMF5025R500FHEB
RES 25.5 OHM 1/4W 1% AXIAL Product overview: CMF5025R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5025R500FHEB can be used for catalog matching and distributor lookup.

RES 25.5 OHM 1/4W 1% AXIAL Product overview: CMF5025R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5025R500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5025R500FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5025R500FHEBTR-ND
Through Hole Resistors 541-CMF5025R500FHEBTR-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5025R500FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5025R500FHEBCT-ND
Through Hole Resistors 541-CMF5025R500FHEBCT-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5 OHM 1/4W 1% AXIAL - CMF5025R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W 1% AXIAL
CMF5025R500FHEB
RES 25.5 OHM 1/4W 1% AXIAL CMF5025R500FHEB
RES 25.5ohm 1/4W 1% AXIAL

RES 25.5ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF5025R500FHEB 541-CMF5025R500FHEBTR-ND CMF5025R500FHEB
Product Name 25.5 OHM 4W Resistor Through Hole Resistors RES 25.5 OHM 1/4W 1% AXIAL
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details