Vishay Intertechnology, Inc. RES 25 OHM 1/4W 1% AXIAL CMF5025R000FKBF

Description
RES 25ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1/4W 1% AXIAL - CMF5025R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1/4W 1% AXIAL
CMF5025R000FKBF
RES 25 OHM 1/4W 1% AXIAL CMF5025R000FKBF
RES 25ohm 1/4W 1% AXIAL

RES 25ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5025R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5025R000FKBF-ND
Through Hole Resistors CMF5025R000FKBF-ND
25 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 25 1% T-1 B14 Vishay - 67P6615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 25 1% T-1 B14 Vishay
67P6615
Cmf-50 25 1% T-1 B14 Vishay 67P6615
CMF-50 25 1% T-1 B14

CMF-50 25 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5025R000FKBF CMF5025R000FKBF-ND 67P6615
Product Name RES 25 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 25 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details