Vishay Intertechnology, Inc. RES 25.5K OHM 1/4W 1% AXIAL CMF5025K500FHEB

Description
RES 25.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/4W 1% AXIAL - CMF5025K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/4W 1% AXIAL
CMF5025K500FHEB
RES 25.5K OHM 1/4W 1% AXIAL CMF5025K500FHEB
RES 25.5Kohm 1/4W 1% AXIAL

RES 25.5Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5025K500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 25.5K OHM 1/4W 1% AXIAL Product overview: CMF5025K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5025K500FHEB can be used for catalog matching and distributor lookup.

RES 25.5K OHM 1/4W 1% AXIAL Product overview: CMF5025K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5025K500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF25.5KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF25.5KQFTR-ND
Through Hole Resistors CMF25.5KQFTR-ND
25.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF25.5KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF25.5KQFCT-ND
Through Hole Resistors CMF25.5KQFCT-ND
25.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 25.5K 1% T-2 Eb E3 Vishay - 67P6609 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 25.5K 1% T-2 Eb E3 Vishay
67P6609
Cmf-50 25.5K 1% T-2 Eb E3 Vishay 67P6609
CMF-50 25.5K 1% T-2 EB e3

CMF-50 25.5K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5025K500FHEB 53-CMF5025K500FHEB CMF25.5KQFTR-ND 67P6609
Product Name RES 25.5K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 25.5K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers