Vishay Intertechnology, Inc. RES 255 OHM 1% 50PPM 1/4W CMF50255R00FHEB

Description
RES 255ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 255ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1% 50PPM 1/4W - CMF50255R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1% 50PPM 1/4W
CMF50255R00FHEB
RES 255 OHM 1% 50PPM 1/4W CMF50255R00FHEB
RES 255ohm 1% 50PPM 1/4W

RES 255ohm 1% 50PPM 1/4W

Supplier's Site
255 OHM 4W Resistor - 53-CMF50255R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
255 OHM 4W Resistor
53-CMF50255R00FHEB
255 OHM 4W Resistor 53-CMF50255R00FHEB
RES 255 OHM 1/4W 1% AXIAL Product overview: CMF50255R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 255 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 255 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50255R00FHEB can be used for catalog matching and distributor lookup.

RES 255 OHM 1/4W 1% AXIAL Product overview: CMF50255R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 255 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 255 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50255R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF255QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255QFCT-ND
Through Hole Resistors CMF255QFCT-ND
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF255QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255QFTR-ND
Through Hole Resistors CMF255QFTR-ND
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 255 1% T-2 Eb E3 Vishay - 67P6632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 255 1% T-2 Eb E3 Vishay
67P6632
Cmf-50 255 1% T-2 Eb E3 Vishay 67P6632
CMF-50 255 1% T-2 EB e3

CMF-50 255 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50255R00FHEB 53-CMF50255R00FHEB CMF255QFCT-ND 67P6632
Product Name RES 255 OHM 1% 50PPM 1/4W 255 OHM 4W Resistor Through Hole Resistors Cmf-50 255 1% T-2 Eb E3 Vishay
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details