Vishay Intertechnology, Inc. RES 255 OHM 1/4W .1% AXIAL CMF50255R00BHEK

Description
RES 255ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/4W .1% AXIAL - CMF50255R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/4W .1% AXIAL
CMF50255R00BHEK
RES 255 OHM 1/4W .1% AXIAL CMF50255R00BHEK
RES 255ohm 1/4W .1% AXIAL

RES 255ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50255R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50255R00BHEK-ND
Through Hole Resistors CMF50255R00BHEK-ND
255 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 255 .1% T-2 Ek E3 Vishay - 67P6631 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 255 .1% T-2 Ek E3 Vishay
67P6631
Cmf-50 255 .1% T-2 Ek E3 Vishay 67P6631
CMF-50 255 .1% T-2 EK e3

CMF-50 255 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50255R00BHEK CMF50255R00BHEK-ND 67P6631
Product Name RES 255 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 255 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details