Vishay Intertechnology, Inc. Through Hole Resistors CMF50255K00FKEK

Description
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50255K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50255K00FKEK-ND
Through Hole Resistors CMF50255K00FKEK-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 255K OHM 1/4W 1% AXIAL - CMF50255K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/4W 1% AXIAL
CMF50255K00FKEK
RES 255K OHM 1/4W 1% AXIAL CMF50255K00FKEK
RES 255Kohm 1/4W 1% AXIAL

RES 255Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 255K 1% T-1 Ek E3 Vishay - 67P6628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 255K 1% T-1 Ek E3 Vishay
67P6628
Cmf-50 255K 1% T-1 Ek E3 Vishay 67P6628
CMF-50 255K 1% T-1 EK e3

CMF-50 255K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50255K00FKEK-ND CMF50255K00FKEK 67P6628
Product Name Through Hole Resistors RES 255K OHM 1/4W 1% AXIAL Cmf-50 255K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details