Vishay Intertechnology, Inc. RES 255K OHM 1/4W 1% AXIAL CMF50255K00FHEB

Description
RES 255Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/4W 1% AXIAL - CMF50255K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/4W 1% AXIAL
CMF50255K00FHEB
RES 255K OHM 1/4W 1% AXIAL CMF50255K00FHEB
RES 255Kohm 1/4W 1% AXIAL

RES 255Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF255KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255KQFTR-ND
Through Hole Resistors CMF255KQFTR-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 255K 1% T-2 Eb E3 Vishay - 67P6626 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 255K 1% T-2 Eb E3 Vishay
67P6626
Cmf-50 255K 1% T-2 Eb E3 Vishay 67P6626
CMF-50 255K 1% T-2 EB e3

CMF-50 255K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50255K00FHEB CMF255KQFTR-ND 67P6626
Product Name RES 255K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 255K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details