Vishay Intertechnology, Inc. RES 250 OHM 1/4W 0.1% AXIAL CMF50250R00BEEB

Description
RES 250ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/4W 0.1% AXIAL - CMF50250R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/4W 0.1% AXIAL
CMF50250R00BEEB
RES 250 OHM 1/4W 0.1% AXIAL CMF50250R00BEEB
RES 250ohm 1/4W 0.1% AXIAL

RES 250ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50250R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50250R00BEEB-ND
Through Hole Resistors CMF50250R00BEEB-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 250 .1% T-9 Eb E3 Vishay - 67P6622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 250 .1% T-9 Eb E3 Vishay
67P6622
Cmf-50 250 .1% T-9 Eb E3 Vishay 67P6622
CMF-50 250 .1% T-9 EB e3

CMF-50 250 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50250R00BEEB CMF50250R00BEEB-ND 67P6622
Product Name RES 250 OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 250 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details