Vishay Precision Group RES 24.9 OHM 1/4W 1% AXIAL CMF5024R900FHEB

Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/4W 1% AXIAL - CMF5024R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/4W 1% AXIAL
CMF5024R900FHEB
RES 24.9 OHM 1/4W 1% AXIAL CMF5024R900FHEB
RES 24.9ohm 1/4W 1% AXIAL

RES 24.9ohm 1/4W 1% AXIAL

Supplier's Site
24.9 OHM 4W Resistor - 53-CMF5024R900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.9 OHM 4W Resistor
53-CMF5024R900FHEB
24.9 OHM 4W Resistor 53-CMF5024R900FHEB
RES 24.9 OHM 1/4W 1% AXIAL Product overview: CMF5024R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5024R900FHEB can be used for catalog matching and distributor lookup.

RES 24.9 OHM 1/4W 1% AXIAL Product overview: CMF5024R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5024R900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF24.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9QFTR-ND
Through Hole Resistors CMF24.9QFTR-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF24.9QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9QFCT-ND
Through Hole Resistors CMF24.9QFCT-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.9 1% T-2 Eb E3 Vishay - 67P6581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.9 1% T-2 Eb E3 Vishay
67P6581
Cmf-50 24.9 1% T-2 Eb E3 Vishay 67P6581
CMF-50 24.9 1% T-2 EB e3

CMF-50 24.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5024R900FHEB 53-CMF5024R900FHEB CMF24.9QFTR-ND 67P6581
Product Name RES 24.9 OHM 1/4W 1% AXIAL 24.9 OHM 4W Resistor Through Hole Resistors Cmf-50 24.9 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers