Vishay Intertechnology, Inc. RES 24.9 OHM 1/4W 1% AXIAL CMF5024R900FEBF

Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/4W 1% AXIAL - CMF5024R900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/4W 1% AXIAL
CMF5024R900FEBF
RES 24.9 OHM 1/4W 1% AXIAL CMF5024R900FEBF
RES 24.9ohm 1/4W 1% AXIAL

RES 24.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024R900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R900FEBF-ND
Through Hole Resistors CMF5024R900FEBF-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay - 40C5102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay
40C5102
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay 40C5102
Resistor,Metal Film,24.9Ohms,200WV, 1+/-% Tol,25ppm-TC

Resistor,Metal Film,24.9Ohms,200WV,1+/-% Tol,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R900FEBF CMF5024R900FEBF-ND 40C5102
Product Name RES 24.9 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers