Vishay Intertechnology, Inc. Through Hole Resistors CMF5024R900DEEK

Description
24.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5024R900DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R900DEEK-ND
Through Hole Resistors CMF5024R900DEEK-ND
24.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5024R900DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5024R900DEEK
Metal Film Resistors - CMF5024R900DEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 24.9 .5% T-9 Ek E3 Vishay - 67P6576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.9 .5% T-9 Ek E3 Vishay
67P6576
Cmf-50 24.9 .5% T-9 Ek E3 Vishay 67P6576
CMF-50 24.9 .5% T-9 EK e3

CMF-50 24.9 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R900DEEK-ND CMF5024R900DEEK 67P6576
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 24.9 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers