Vishay Intertechnology, Inc. RES 24.5 OHM 1/4W 1% AXIAL CMF5024R500FKEK

Description
RES 24.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.5 OHM 1/4W 1% AXIAL - CMF5024R500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.5 OHM 1/4W 1% AXIAL
CMF5024R500FKEK
RES 24.5 OHM 1/4W 1% AXIAL CMF5024R500FKEK
RES 24.5ohm 1/4W 1% AXIAL

RES 24.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024R500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R500FKEK-ND
Through Hole Resistors CMF5024R500FKEK-ND
24.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.5 1% T-1 Ek E3 Vishay - 67P6574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.5 1% T-1 Ek E3 Vishay
67P6574
Cmf-50 24.5 1% T-1 Ek E3 Vishay 67P6574
CMF-50 24.5 1% T-1 EK e3

CMF-50 24.5 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R500FKEK CMF5024R500FKEK-ND 67P6574
Product Name RES 24.5 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 24.5 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.5 ohms 24.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers