Vishay Intertechnology, Inc. RES 24.3 OHM 1/4W 1% AXIAL CMF5024R300FKEB

Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/4W 1% AXIAL - CMF5024R300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/4W 1% AXIAL
CMF5024R300FKEB
RES 24.3 OHM 1/4W 1% AXIAL CMF5024R300FKEB
RES 24.3ohm 1/4W 1% AXIAL

RES 24.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024R300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R300FKEB-ND
Through Hole Resistors CMF5024R300FKEB-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.3 1% T-1 Eb E3 Vishay - 67P6569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.3 1% T-1 Eb E3 Vishay
67P6569
Cmf-50 24.3 1% T-1 Eb E3 Vishay 67P6569
CMF-50 24.3 1% T-1 EB e3

CMF-50 24.3 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R300FKEB CMF5024R300FKEB-ND 67P6569
Product Name RES 24.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 24.3 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details