Vishay Intertechnology, Inc. RES 24.3 OHM 1/4W 1% AXIAL CMF5024R300FHEK

Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/4W 1% AXIAL - CMF5024R300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/4W 1% AXIAL
CMF5024R300FHEK
RES 24.3 OHM 1/4W 1% AXIAL CMF5024R300FHEK
RES 24.3ohm 1/4W 1% AXIAL

RES 24.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024R300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R300FHEK-ND
Through Hole Resistors CMF5024R300FHEK-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.3 1% T-2 Ek E3 Vishay - 67P6567 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.3 1% T-2 Ek E3 Vishay
67P6567
Cmf-50 24.3 1% T-2 Ek E3 Vishay 67P6567
CMF-50 24.3 1% T-2 EK e3

CMF-50 24.3 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R300FHEK CMF5024R300FHEK-ND 67P6567
Product Name RES 24.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 24.3 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details