Vishay Intertechnology, Inc. RES 24.3 OHM 1/4W .5% AXIAL CMF5024R300DHEB

Description
RES 24.3ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/4W .5% AXIAL - CMF5024R300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/4W .5% AXIAL
CMF5024R300DHEB
RES 24.3 OHM 1/4W .5% AXIAL CMF5024R300DHEB
RES 24.3ohm 1/4W .5% AXIAL

RES 24.3ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024R300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R300DHEB-ND
Through Hole Resistors CMF5024R300DHEB-ND
24.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.3 .5% T-2 Eb E3 Vishay - 67P6564 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.3 .5% T-2 Eb E3 Vishay
67P6564
Cmf-50 24.3 .5% T-2 Eb E3 Vishay 67P6564
CMF-50 24.3 .5% T-2 EB e3

CMF-50 24.3 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R300DHEB CMF5024R300DHEB-ND 67P6564
Product Name RES 24.3 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 24.3 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details