Vishay Intertechnology, Inc. Through Hole Resistors CMF5024R300DEBF

Description
24.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5024R300DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R300DEBF-ND
Through Hole Resistors CMF5024R300DEBF-ND
24.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.3 OHM 1/4W .5% AXIAL - CMF5024R300DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/4W .5% AXIAL
CMF5024R300DEBF
RES 24.3 OHM 1/4W .5% AXIAL CMF5024R300DEBF
RES 24.3ohm 1/4W .5% AXIAL

RES 24.3ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 24.3 .5% T-9 B14 Vishay - 67P6562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.3 .5% T-9 B14 Vishay
67P6562
Cmf-50 24.3 .5% T-9 B14 Vishay 67P6562
CMF-50 24.3 .5% T-9 B14

CMF-50 24.3 .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R300DEBF-ND CMF5024R300DEBF 67P6562
Product Name Through Hole Resistors RES 24.3 OHM 1/4W .5% AXIAL Cmf-50 24.3 .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers