Vishay Intertechnology, Inc. Through Hole Resistors CMF5024R000JHBF

Description
24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5024R000JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R000JHBF-ND
Through Hole Resistors CMF5024R000JHBF-ND
24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24 OHM 1/4W 5% AXIAL - CMF5024R000JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/4W 5% AXIAL
CMF5024R000JHBF
RES 24 OHM 1/4W 5% AXIAL CMF5024R000JHBF
RES 24ohm 1/4W 5% AXIAL

RES 24ohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 24 5% T-2 B14 Vishay - 67P6561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24 5% T-2 B14 Vishay
67P6561
Cmf-50 24 5% T-2 B14 Vishay 67P6561
CMF-50 24 5% T-2 B14

CMF-50 24 5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R000JHBF-ND CMF5024R000JHBF 67P6561
Product Name Through Hole Resistors RES 24 OHM 1/4W 5% AXIAL Cmf-50 24 5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details