Vishay Intertechnology, Inc. Metal Film Resistors - CMF5024K900FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5024K900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5024K900FKEK
Metal Film Resistors - CMF5024K900FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5024K900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024K900FKEK-ND
Through Hole Resistors CMF5024K900FKEK-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.9K 1% T-1 Ek E3 Vishay - 67P6556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.9K 1% T-1 Ek E3 Vishay
67P6556
Cmf-50 24.9K 1% T-1 Ek E3 Vishay 67P6556
CMF-50 24.9K 1% T-1 EK e3

CMF-50 24.9K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024K900FKEK CMF5024K900FKEK-ND 67P6556
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 24.9K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details