Vishay Precision Group RES 24.9K OHM 1/4W 1% AXIAL CMF5024K900FHEB

Description
RES 24.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/4W 1% AXIAL - CMF5024K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/4W 1% AXIAL
CMF5024K900FHEB
RES 24.9K OHM 1/4W 1% AXIAL CMF5024K900FHEB
RES 24.9Kohm 1/4W 1% AXIAL

RES 24.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF24.9KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9KQFTR-ND
Through Hole Resistors CMF24.9KQFTR-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF24.9KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9KQFCT-ND
Through Hole Resistors CMF24.9KQFCT-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5024K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 24.9K OHM 1/4W 1% AXIAL Product overview: CMF5024K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5024K900FHEB can be used for catalog matching and distributor lookup.

RES 24.9K OHM 1/4W 1% AXIAL Product overview: CMF5024K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5024K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 24.9 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8074 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 24.9 Kohm, 250 Mw, 1%; Resistance Vishay
83R8074
Resistor, Metal Film, 24.9 Kohm, 250 Mw, 1%; Resistance Vishay 83R8074
RESISTOR, METAL FILM, 24.9 KOHM, 250 MW, 1%; Resistance:24.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 24.9 KOHM, 250 MW, 1%; Resistance:24.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 24.9Kohm, 250Mw, ±1%; Resistance Vishay - 16P3402 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24.9Kohm, 250Mw, ±1%; Resistance Vishay
16P3402
Metal Film Resistor, 24.9Kohm, 250Mw, ±1%; Resistance Vishay 16P3402
METAL FILM RESISTOR, 24.9KOHM, 250mW, ±1%; Resistance:24.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 24.9KOHM, 250mW, ±1%; Resistance:24.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5024K900FHEB CMF24.9KQFTR-ND 53-CMF5024K900FHEB 83R8074
Product Name RES 24.9K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Resistor, Metal Film, 24.9 Kohm, 250 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details