Vishay Intertechnology, Inc. RES 24.3K OHM 1/4W 1% AXIAL CMF5024K300FKRE

Description
RES 24.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/4W 1% AXIAL - CMF5024K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/4W 1% AXIAL
CMF5024K300FKRE
RES 24.3K OHM 1/4W 1% AXIAL CMF5024K300FKRE
RES 24.3Kohm 1/4W 1% AXIAL

RES 24.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024K300FKRE-ND
Through Hole Resistors CMF5024K300FKRE-ND
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24.3K 1% T-1 R36 Vishay - 67P6552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.3K 1% T-1 R36 Vishay
67P6552
Cmf-50 24.3K 1% T-1 R36 Vishay 67P6552
CMF-50 24.3K 1% T-1 R36

CMF-50 24.3K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024K300FKRE CMF5024K300FKRE-ND 67P6552
Product Name RES 24.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 24.3K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details