Vishay Intertechnology, Inc. Through Hole Resistors CMF5024K300FKEA

Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5024K300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024K300FKEA-ND
Through Hole Resistors CMF5024K300FKEA-ND
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5024K300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5024K300FKEA
Vishay/DaleMetal Film Resistors - CMF5024K300FKEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 24.3K 1% T-1 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 24.3K 1% T-1 EA e3

Supplier's Site
Cmf-50 24.3K 1% T-1 Ea E3 Vishay - 67P6551 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24.3K 1% T-1 Ea E3 Vishay
67P6551
Cmf-50 24.3K 1% T-1 Ea E3 Vishay 67P6551
CMF-50 24.3K 1% T-1 EA e3

CMF-50 24.3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024K300FKEA-ND CMF5024K300FKEA 67P6551
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 24.3K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers