Vishay Intertechnology, Inc. RES 24K OHM 1/4W 5% AXIAL CMF5024K000JNR6

Description
RES 24Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/4W 5% AXIAL - CMF5024K000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W 5% AXIAL
CMF5024K000JNR6
RES 24K OHM 1/4W 5% AXIAL CMF5024K000JNR6
RES 24Kohm 1/4W 5% AXIAL

RES 24Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024K000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024K000JNR6-ND
Through Hole Resistors CMF5024K000JNR6-ND
24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 24K 5% T-00 Re6 Vishay - 67P6546 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24K 5% T-00 Re6 Vishay
67P6546
Cmf-50 24K 5% T-00 Re6 Vishay 67P6546
CMF-50 24K 5% T-00 RE6

CMF-50 24K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024K000JNR6 CMF5024K000JNR6-ND 67P6546
Product Name RES 24K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 24K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details