Vishay Intertechnology, Inc. Through Hole Resistors CMF5024K000JNEB

Description
24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5024K000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024K000JNEB-ND
Through Hole Resistors CMF5024K000JNEB-ND
24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24K OHM 1/4W 5% AXIAL - CMF5024K000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W 5% AXIAL
CMF5024K000JNEB
RES 24K OHM 1/4W 5% AXIAL CMF5024K000JNEB
RES 24Kohm 1/4W 5% AXIAL

RES 24Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 24K 5% T-00 Eb E3 Vishay - 67P6544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 24K 5% T-00 Eb E3 Vishay
67P6544
Cmf-50 24K 5% T-00 Eb E3 Vishay 67P6544
CMF-50 24K 5% T-00 EB e3

CMF-50 24K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024K000JNEB-ND CMF5024K000JNEB 67P6544
Product Name Through Hole Resistors RES 24K OHM 1/4W 5% AXIAL Cmf-50 24K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details