Vishay Intertechnology, Inc. RES 24K OHM 1/4W 5% AXIAL CMF5024K000JKEB

Description
RES 24Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/4W 5% AXIAL - CMF5024K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W 5% AXIAL
CMF5024K000JKEB
RES 24K OHM 1/4W 5% AXIAL CMF5024K000JKEB
RES 24Kohm 1/4W 5% AXIAL

RES 24Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024K000JKEB-ND
Through Hole Resistors CMF5024K000JKEB-ND
24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5024K000JKEB CMF5024K000JKEB-ND
Product Name RES 24K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details