Vishay Intertechnology, Inc. RES 249 OHM 1/4W 1% AXIAL CMF50249R00FKBF

Description
RES 249ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/4W 1% AXIAL - CMF50249R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/4W 1% AXIAL
CMF50249R00FKBF
RES 249 OHM 1/4W 1% AXIAL CMF50249R00FKBF
RES 249ohm 1/4W 1% AXIAL

RES 249ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50249R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50249R00FKBF-ND
Through Hole Resistors CMF50249R00FKBF-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5105
Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5105
Resistor,Metal Film,249Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,249Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50249R00FKBF CMF50249R00FKBF-ND 40C5105
Product Name RES 249 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details