Vishay Intertechnology, Inc. Through Hole Resistors CMF50243R00FHRE

Description
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50243R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50243R00FHRE-ND
Through Hole Resistors CMF50243R00FHRE-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50243R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50243R00FHRE
Metal Film Resistors - CMF50243R00FHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 31M7843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
31M7843
Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 31M7843
Resistor,Metal Film,243Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,243Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50243R00FHRE-ND CMF50243R00FHRE 31M7843
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,243Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details