Vishay Intertechnology, Inc. RES 243 OHM 1% 50PPM 1/4W CMF50243R00FHEB

Description
RES 243ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 243ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1% 50PPM 1/4W - CMF50243R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1% 50PPM 1/4W
CMF50243R00FHEB
RES 243 OHM 1% 50PPM 1/4W CMF50243R00FHEB
RES 243ohm 1% 50PPM 1/4W

RES 243ohm 1% 50PPM 1/4W

Supplier's Site
Through-Hole 0.25 W 243 ohm Resistor - 53-CMF50243R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 243 ohm Resistor
53-CMF50243R00FHEB
Through-Hole 0.25 W 243 ohm Resistor 53-CMF50243R00FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 243 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF50243R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 243 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 243 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50243R00FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 243 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF50243R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 243 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 243 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50243R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF243QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF243QFTR-ND
Through Hole Resistors CMF243QFTR-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF243QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF243QFCT-ND
Through Hole Resistors CMF243QFCT-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF50243R00FHEB 53-CMF50243R00FHEB CMF243QFTR-ND
Product Name RES 243 OHM 1% 50PPM 1/4W Through-Hole 0.25 W 243 ohm Resistor Through Hole Resistors
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details