Vishay Intertechnology, Inc. Through Hole Resistors CMF50243R00FHEA

Description
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50243R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50243R00FHEA-ND
Through Hole Resistors CMF50243R00FHEA-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 243 OHM 1/4W 1% AXIAL - CMF50243R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/4W 1% AXIAL
CMF50243R00FHEA
RES 243 OHM 1/4W 1% AXIAL CMF50243R00FHEA
RES 243ohm 1/4W 1% AXIAL

RES 243ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 243 1% T-2 Ea E3 Vishay - 67P6589 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 243 1% T-2 Ea E3 Vishay
67P6589
Cmf-50 243 1% T-2 Ea E3 Vishay 67P6589
CMF-50 243 1% T-2 EA e3

CMF-50 243 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50243R00FHEA-ND CMF50243R00FHEA 67P6589
Product Name Through Hole Resistors RES 243 OHM 1/4W 1% AXIAL Cmf-50 243 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers