Vishay Intertechnology, Inc. RES 243K OHM 1/4W 1% AXIAL CMF50243K00FHEB

Description
RES 243Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/4W 1% AXIAL - CMF50243K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/4W 1% AXIAL
CMF50243K00FHEB
RES 243K OHM 1/4W 1% AXIAL CMF50243K00FHEB
RES 243Kohm 1/4W 1% AXIAL

RES 243Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF243KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF243KQFTR-ND
Through Hole Resistors CMF243KQFTR-ND
243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 243K 1% T-2 Eb E3 Vishay - 67P6587 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 243K 1% T-2 Eb E3 Vishay
67P6587
Cmf-50 243K 1% T-2 Eb E3 Vishay 67P6587
CMF-50 243K 1% T-2 EB e3

CMF-50 243K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50243K00FHEB CMF243KQFTR-ND 67P6587
Product Name RES 243K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 243K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details