Vishay Intertechnology, Inc. RES 243K OHM 1/4W 1% AXIAL CMF50243K00FHEA

Description
RES 243Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/4W 1% AXIAL - CMF50243K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/4W 1% AXIAL
CMF50243K00FHEA
RES 243K OHM 1/4W 1% AXIAL CMF50243K00FHEA
RES 243Kohm 1/4W 1% AXIAL

RES 243Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50243K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50243K00FHEA-ND
Through Hole Resistors CMF50243K00FHEA-ND
243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 243K 1% T-2 Ea E3 Vishay - 39T0895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 243K 1% T-2 Ea E3 Vishay
39T0895
Cmf-50 243K 1% T-2 Ea E3 Vishay 39T0895
CMF-50 243K 1% T-2 EA E3

CMF-50 243K 1% T-2 EA E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50243K00FHEA CMF50243K00FHEA-ND 39T0895
Product Name RES 243K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 243K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details