Vishay Intertechnology, Inc. RES 240 OHM 1/4W 2% AXIAL CMF50240R00GKR6

Description
RES 240ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/4W 2% AXIAL - CMF50240R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/4W 2% AXIAL
CMF50240R00GKR6
RES 240 OHM 1/4W 2% AXIAL CMF50240R00GKR6
RES 240ohm 1/4W 2% AXIAL

RES 240ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50240R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50240R00GKR6-ND
Through Hole Resistors CMF50240R00GKR6-ND
240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 240 2% T-1 Re6 Vishay - 67P6585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 240 2% T-1 Re6 Vishay
67P6585
Cmf-50 240 2% T-1 Re6 Vishay 67P6585
CMF-50 240 2% T-1 RE6

CMF-50 240 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50240R00GKR6 CMF50240R00GKR6-ND 67P6585
Product Name RES 240 OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 240 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details