Vishay Intertechnology, Inc. Through Hole Resistors CMF5023R700FKEA

Description
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5023R700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700FKEA-ND
Through Hole Resistors CMF5023R700FKEA-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7 OHM 1/4W 1% AXIAL - CMF5023R700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W 1% AXIAL
CMF5023R700FKEA
RES 23.7 OHM 1/4W 1% AXIAL CMF5023R700FKEA
RES 23.7ohm 1/4W 1% AXIAL

RES 23.7ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 23.7 1% T-1 Ea E3 Vishay - 67P6512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 1% T-1 Ea E3 Vishay
67P6512
Cmf-50 23.7 1% T-1 Ea E3 Vishay 67P6512
CMF-50 23.7 1% T-1 EA e3

CMF-50 23.7 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700FKEA-ND CMF5023R700FKEA 67P6512
Product Name Through Hole Resistors RES 23.7 OHM 1/4W 1% AXIAL Cmf-50 23.7 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details