Vishay Intertechnology, Inc. RES 23.7 OHM 1/4W 1% AXIAL CMF5023R700FHEK

Description
RES 23.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W 1% AXIAL - CMF5023R700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W 1% AXIAL
CMF5023R700FHEK
RES 23.7 OHM 1/4W 1% AXIAL CMF5023R700FHEK
RES 23.7ohm 1/4W 1% AXIAL

RES 23.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023R700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700FHEK-ND
Through Hole Resistors CMF5023R700FHEK-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.7 1% T-2 Ek E3 Vishay - 67P6511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 1% T-2 Ek E3 Vishay
67P6511
Cmf-50 23.7 1% T-2 Ek E3 Vishay 67P6511
CMF-50 23.7 1% T-2 EK e3

CMF-50 23.7 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700FHEK CMF5023R700FHEK-ND 67P6511
Product Name RES 23.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 23.7 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers