Vishay Intertechnology, Inc. RES 23.7 OHM 1/4W 1% AXIAL CMF5023R700FHEB

Description
RES 23.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W 1% AXIAL - CMF5023R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W 1% AXIAL
CMF5023R700FHEB
RES 23.7 OHM 1/4W 1% AXIAL CMF5023R700FHEB
RES 23.7ohm 1/4W 1% AXIAL

RES 23.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF23.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.7QFTR-ND
Through Hole Resistors CMF23.7QFTR-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.7 1% T-2 Eb E3 Vishay - 67P6510 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 1% T-2 Eb E3 Vishay
67P6510
Cmf-50 23.7 1% T-2 Eb E3 Vishay 67P6510
CMF-50 23.7 1% T-2 EB e3

CMF-50 23.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700FHEB CMF23.7QFTR-ND 67P6510
Product Name RES 23.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 23.7 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers