Vishay Intertechnology, Inc. RES 23.7 OHM 1/4W .5% AXIAL CMF5023R700DHEB

Description
RES 23.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W .5% AXIAL - CMF5023R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W .5% AXIAL
CMF5023R700DHEB
RES 23.7 OHM 1/4W .5% AXIAL CMF5023R700DHEB
RES 23.7ohm 1/4W .5% AXIAL

RES 23.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700DHEB-ND
Through Hole Resistors CMF5023R700DHEB-ND
23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.7 .5% T-2 Eb E3 Vishay - 67P6508 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 .5% T-2 Eb E3 Vishay
67P6508
Cmf-50 23.7 .5% T-2 Eb E3 Vishay 67P6508
CMF-50 23.7 .5% T-2 EB e3

CMF-50 23.7 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700DHEB CMF5023R700DHEB-ND 67P6508
Product Name RES 23.7 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 23.7 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers