Vishay Intertechnology, Inc. RES 23.7 OHM 1/4W .5% AXIAL CMF5023R700DER6

Description
RES 23.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W .5% AXIAL - CMF5023R700DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W .5% AXIAL
CMF5023R700DER6
RES 23.7 OHM 1/4W .5% AXIAL CMF5023R700DER6
RES 23.7ohm 1/4W .5% AXIAL

RES 23.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023R700DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700DER6-ND
Through Hole Resistors CMF5023R700DER6-ND
23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 40C5091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
40C5091
Resistor,metal Film,23.2Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 40C5091
Resistor,Metal Film,23.2Ohms,200WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,23.2Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700DER6 CMF5023R700DER6-ND 40C5091
Product Name RES 23.7 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,23.2Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details