Vishay Intertechnology, Inc. RES 23.7 OHM 1/4W .5% AXIAL CMF5023R700DEEB

Description
RES 23.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W .5% AXIAL - CMF5023R700DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W .5% AXIAL
CMF5023R700DEEB
RES 23.7 OHM 1/4W .5% AXIAL CMF5023R700DEEB
RES 23.7ohm 1/4W .5% AXIAL

RES 23.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023R700DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700DEEB-ND
Through Hole Resistors CMF5023R700DEEB-ND
23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.7 .5% T-9 Eb E3 Vishay - 67P6504 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 .5% T-9 Eb E3 Vishay
67P6504
Cmf-50 23.7 .5% T-9 Eb E3 Vishay 67P6504
CMF-50 23.7 .5% T-9 EB e3

CMF-50 23.7 .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700DEEB CMF5023R700DEEB-ND 67P6504
Product Name RES 23.7 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 23.7 .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details