Vishay Intertechnology, Inc. RES 23.2 OHM 1/4W 1% AXIAL CMF5023R200FHEK

Description
RES 23.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/4W 1% AXIAL - CMF5023R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/4W 1% AXIAL
CMF5023R200FHEK
RES 23.2 OHM 1/4W 1% AXIAL CMF5023R200FHEK
RES 23.2ohm 1/4W 1% AXIAL

RES 23.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R200FHEK-ND
Through Hole Resistors CMF5023R200FHEK-ND
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.2 1% T-2 Ek E3 Vishay - 67P6501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.2 1% T-2 Ek E3 Vishay
67P6501
Cmf-50 23.2 1% T-2 Ek E3 Vishay 67P6501
CMF-50 23.2 1% T-2 EK e3

CMF-50 23.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R200FHEK CMF5023R200FHEK-ND 67P6501
Product Name RES 23.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 23.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details