Vishay Intertechnology, Inc. Through Hole Resistors CMF5023R200DEEK

Description
23.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5023R200DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R200DEEK-ND
Through Hole Resistors CMF5023R200DEEK-ND
23.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5023R200DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5023R200DEEK
Metal Film Resistors - CMF5023R200DEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 23.2 .5% T-9 Ek E3 Vishay - 67P6499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.2 .5% T-9 Ek E3 Vishay
67P6499
Cmf-50 23.2 .5% T-9 Ek E3 Vishay 67P6499
CMF-50 23.2 .5% T-9 EK e3

CMF-50 23.2 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R200DEEK-ND CMF5023R200DEEK 67P6499
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 23.2 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers