Vishay Intertechnology, Inc. RES 23.7K OHM 1/4W 1% AXIAL CMF5023K700FKEB

Description
RES 23.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/4W 1% AXIAL - CMF5023K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/4W 1% AXIAL
CMF5023K700FKEB
RES 23.7K OHM 1/4W 1% AXIAL CMF5023K700FKEB
RES 23.7Kohm 1/4W 1% AXIAL

RES 23.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023K700FKEB-ND
Through Hole Resistors CMF5023K700FKEB-ND
23.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.7K 1% T-1 Eb E3 Vishay - 67P6496 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7K 1% T-1 Eb E3 Vishay
67P6496
Cmf-50 23.7K 1% T-1 Eb E3 Vishay 67P6496
CMF-50 23.7K 1% T-1 EB e3

CMF-50 23.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023K700FKEB CMF5023K700FKEB-ND 67P6496
Product Name RES 23.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 23.7K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details