Vishay Intertechnology, Inc. Through Hole Resistors CMF5023K700BEBF

Description
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5023K700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023K700BEBF-ND
Through Hole Resistors CMF5023K700BEBF-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7K OHM 1/4W .1% AXIAL - CMF5023K700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/4W .1% AXIAL
CMF5023K700BEBF
RES 23.7K OHM 1/4W .1% AXIAL CMF5023K700BEBF
RES 23.7Kohm 1/4W .1% AXIAL

RES 23.7Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 23.7K .1% T-9 B14 Vishay - 67P6494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7K .1% T-9 B14 Vishay
67P6494
Cmf-50 23.7K .1% T-9 B14 Vishay 67P6494
CMF-50 23.7K .1% T-9 B14

CMF-50 23.7K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023K700BEBF-ND CMF5023K700BEBF 67P6494
Product Name Through Hole Resistors RES 23.7K OHM 1/4W .1% AXIAL Cmf-50 23.7K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers