Vishay Intertechnology, Inc. RES 237 OHM 1/4W 1% AXIAL CMF50237R00FKEA

Description
RES 237ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/4W 1% AXIAL - CMF50237R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/4W 1% AXIAL
CMF50237R00FKEA
RES 237 OHM 1/4W 1% AXIAL CMF50237R00FKEA
RES 237ohm 1/4W 1% AXIAL

RES 237ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50237R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50237R00FKEA-ND
Through Hole Resistors CMF50237R00FKEA-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 237 1% T-1 Ea E3 Vishay - 67P6538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 237 1% T-1 Ea E3 Vishay
67P6538
Cmf-50 237 1% T-1 Ea E3 Vishay 67P6538
CMF-50 237 1% T-1 EA e3

CMF-50 237 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50237R00FKEA CMF50237R00FKEA-ND 67P6538
Product Name RES 237 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 237 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details