Vishay Intertechnology, Inc. RES 237 OHM 1% 50PPM 1/4W CMF50237R00FHEB

Description
RES 237ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 237ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1% 50PPM 1/4W - CMF50237R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 50PPM 1/4W
CMF50237R00FHEB
RES 237 OHM 1% 50PPM 1/4W CMF50237R00FHEB
RES 237ohm 1% 50PPM 1/4W

RES 237ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF237QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF237QFCT-ND
Through Hole Resistors CMF237QFCT-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF237QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF237QFTR-ND
Through Hole Resistors CMF237QFTR-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 237 1% T-2 Eb E3 Vishay - 67P6537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 237 1% T-2 Eb E3 Vishay
67P6537
Cmf-50 237 1% T-2 Eb E3 Vishay 67P6537
CMF-50 237 1% T-2 EB e3

CMF-50 237 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50237R00FHEB CMF237QFCT-ND 67P6537
Product Name RES 237 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 237 1% T-2 Eb E3 Vishay
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details