Vishay Intertechnology, Inc. Through Hole Resistors CMF50237K00FKEK

Description
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50237K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50237K00FKEK-ND
Through Hole Resistors CMF50237K00FKEK-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 237K OHM 1/4W 1% AXIAL - CMF50237K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/4W 1% AXIAL
CMF50237K00FKEK
RES 237K OHM 1/4W 1% AXIAL CMF50237K00FKEK
RES 237Kohm 1/4W 1% AXIAL

RES 237Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 237K 1% T-1 Ek E3 Vishay - 67P6535 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 237K 1% T-1 Ek E3 Vishay
67P6535
Cmf-50 237K 1% T-1 Ek E3 Vishay 67P6535
CMF-50 237K 1% T-1 EK e3

CMF-50 237K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50237K00FKEK-ND CMF50237K00FKEK 67P6535
Product Name Through Hole Resistors RES 237K OHM 1/4W 1% AXIAL Cmf-50 237K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers