Vishay Intertechnology, Inc. RES 235 OHM 1/4W 1% AXIAL CMF50235R00FNR6

Description
RES 235ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 235ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235 OHM 1/4W 1% AXIAL - CMF50235R00FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235 OHM 1/4W 1% AXIAL
CMF50235R00FNR6
RES 235 OHM 1/4W 1% AXIAL CMF50235R00FNR6
RES 235ohm 1/4W 1% AXIAL

RES 235ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50235R00FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50235R00FNR6-ND
Through Hole Resistors CMF50235R00FNR6-ND
235 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 235 1% T-00 Re6 Vishay - 67P6529 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 235 1% T-00 Re6 Vishay
67P6529
Cmf-50 235 1% T-00 Re6 Vishay 67P6529
CMF-50 235 1% T-00 RE6

CMF-50 235 1% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50235R00FNR6 CMF50235R00FNR6-ND 67P6529
Product Name RES 235 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 235 1% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235 ohms 235 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details